TP-Link logo

TP-Link TL-WDN4800 network card Internal WLAN 450 Mbit/s

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
215513
Info modified on:
10 Aug 2024, 09:36:33
Short summary description TP-Link TL-WDN4800 network card Internal WLAN 450 Mbit/s:

TP-Link TL-WDN4800, Internal, Wireless, PCI Express, WLAN, 450 Mbit/s, Black, Silver

Long summary description TP-Link TL-WDN4800 network card Internal WLAN 450 Mbit/s:

TP-Link TL-WDN4800. Internal. Connectivity technology: Wireless, Host interface: PCI Express, Interface: WLAN. Maximum data transfer rate: 450 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Single-band (2.4 GHz). Antenna type: Omni Directional, Product color: Black, Silver

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.