TP-Link logo

TP-Link 48-Port 10/100Mbps + 3-Port Gigabit Switch Unmanaged Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113712
Info modified on:
18 Nov 2021, 11:04:43
Short summary description TP-Link 48-Port 10/100Mbps + 3-Port Gigabit Switch Unmanaged Black:

TP-Link 48-Port 10/100Mbps + 3-Port Gigabit Switch, Unmanaged, Full duplex

Long summary description TP-Link 48-Port 10/100Mbps + 3-Port Gigabit Switch Unmanaged Black:

TP-Link 48-Port 10/100Mbps + 3-Port Gigabit Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 8000 entries

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.