TP-Link logo

TP-Link JetStream TL-SG3428 network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
368505
Info modified on:
30 Apr 2025, 09:20:13
End of life date:
26 Feb 2024
Short summary description TP-Link JetStream TL-SG3428 network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black:

TP-Link JetStream TL-SG3428, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Rack mounting, 1U

Long summary description TP-Link JetStream TL-SG3428 network switch Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black:

TP-Link JetStream TL-SG3428. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45/Micro-USB. MAC address table: 16000 entries, Switching capacity: 56 Gbit/s. Networking standards: IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, IEEE 802.3z. Rack mounting, Form factor: 1U

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.