TP-Link logo

TP-Link TL-SG1005D V9 network switch Gigabit Ethernet (10/100/1000) Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60084
Info modified on:
10 Mar 2024, 10:10:44
Short summary description TP-Link TL-SG1005D V9 network switch Gigabit Ethernet (10/100/1000) Black:

TP-Link TL-SG1005D V9, Gigabit Ethernet (10/100/1000)

Long summary description TP-Link TL-SG1005D V9 network switch Gigabit Ethernet (10/100/1000) Black:

TP-Link TL-SG1005D V9. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. Networking standards: IEEE 802.1p, IEEE 802.3x. DC input voltage: 5 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.