TP-Link logo

TP-Link TL-SC3230N security camera Box Indoor 1280 x 1024 pixels Ceiling/wall

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63036
Info modified on:
10 Aug 2024, 09:53:59
Short summary description TP-Link TL-SC3230N security camera Box Indoor 1280 x 1024 pixels Ceiling/wall:

TP-Link TL-SC3230N, Indoor, Wireless, CE, FCC, RoHS, Ceiling/wall, White, Box

Long summary description TP-Link TL-SC3230N security camera Box Indoor 1280 x 1024 pixels Ceiling/wall:

TP-Link TL-SC3230N. Placement supported: Indoor, Connectivity technology: Wireless, Certification: CE, FCC, RoHS. Mounting type: Ceiling/wall, Product color: White, Form factor: Box. Minimum illumination: 0.5 lx, Lens viewing angle, horizontal: 46°, Lens viewing angle, vertical: 35°. Sensor type: CMOS, Optical sensor size: 1/4". Digital zoom: 10x, Fixed focal length: 0.169" (4.3 mm)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.