TP-Link logo

TP-Link Day/Night Surveillance Camera 640 x 480 pixels

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51257
Info modified on:
21 Oct 2022, 10:32:10
Short summary description TP-Link Day/Night Surveillance Camera 640 x 480 pixels:

TP-Link Day/Night Surveillance Camera, FCC, CE, CB, 0.5 lx, CMOS, 1/4", 10x, 640 x 480 pixels

Long summary description TP-Link Day/Night Surveillance Camera 640 x 480 pixels:

TP-Link Day/Night Surveillance Camera. Certification: FCC, CE, CB. Minimum illumination: 0.5 lx. Sensor type: CMOS, Optical sensor size: 1/4". Digital zoom: 10x. Maximum resolution: 640 x 480 pixels, Frame rate: 30 fps

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.