TP-Link logo

TP-Link TL-R480T+ wired router Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157119
Info modified on:
07 Apr 2024, 14:37:30
Short summary description TP-Link TL-R480T+ wired router Black:

TP-Link TL-R480T+, Ethernet WAN, Black

Long summary description TP-Link TL-R480T+ wired router Black:

TP-Link TL-R480T+. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x, Cabling technology: 10/100Base-T(X), Ethernet LAN data rates: 10,100 Mbit/s. Management protocols: SNTP, HTTP, Supported network protocols: TCP/IP, DHCP, ICMP. Security algorithms: IPSec. Flash memory: 16 MB, Internal memory: 128 MB, Windows operating systems supported: Windows 2000, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home.... Product color: Black, Rack capacity: 1U, LED indicators: LAN, Power, Status, WAN

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.