TP-Link logo

TP-Link TL-PA511KIT PowerLine network adapter 500 Mbit/s Ethernet LAN Black, White 2 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84679
Info modified on:
10 Aug 2024, 09:52:19
Short summary description TP-Link TL-PA511KIT PowerLine network adapter 500 Mbit/s Ethernet LAN Black, White 2 pc(s):

TP-Link TL-PA511KIT, 500 Mbit/s, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Gigabit Ethernet, 10,100,1000 Mbit/s, HomePlug AV, 1024-QAM, 16-QAM, 256-QAM, 64-QAM, 8-QAM, BPSK, OFDM, QPSK

Long summary description TP-Link TL-PA511KIT PowerLine network adapter 500 Mbit/s Ethernet LAN Black, White 2 pc(s):

TP-Link TL-PA511KIT. Maximum data transfer rate: 500 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet LAN interface type: Gigabit Ethernet. Power consumption (typical): 6 W. Product color: Black, White, LED indicators: LAN, Power, Yes, Certification: CE, FCC. Width: 2.28" (58 mm), Depth: 1.57" (40 mm), Height: 4.13" (105 mm). Compliance certificates: RoHS

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.