TP-Link logo

TP-Link AV500 500 Mbit/s Ethernet LAN White 1 pc(s)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16109
Info modified on:
10 Aug 2024, 08:07:32
Short summary description TP-Link AV500 500 Mbit/s Ethernet LAN White 1 pc(s):

TP-Link AV500, 500 Mbit/s, IEEE 802.3, IEEE 802.3u, Fast Ethernet, 10,100 Mbit/s, HomePlug AV, OFDM

Long summary description TP-Link AV500 500 Mbit/s Ethernet LAN White 1 pc(s):

TP-Link AV500. Maximum data transfer rate: 500 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN interface type: Fast Ethernet. Product color: White, Certification: CE, FCC. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7.... Width: 3.74" (95 mm), Depth: 2.28" (58 mm), Height: 1.65" (42 mm). Compliance certificates: RoHS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.