TP-Link logo

TP-Link TL-MR3420-V2 wireless router Fast Ethernet

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80668
Info modified on:
21 Oct 2022, 10:14:32
Short summary description TP-Link TL-MR3420-V2 wireless router Fast Ethernet:

TP-Link TL-MR3420-V2, Wi-Fi 4 (802.11n), Ethernet LAN

Long summary description TP-Link TL-MR3420-V2 wireless router Fast Ethernet:

TP-Link TL-MR3420-V2. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK. Certification: CE, FCC, RoHS. Cables included: LAN (RJ-45)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.