TP-Link logo

TP-Link TL-MR12U wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) 3G White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95767
Info modified on:
21 Oct 2022, 10:32:10
Short summary description TP-Link TL-MR12U wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) 3G White:

TP-Link TL-MR12U, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, 3G, White

Long summary description TP-Link TL-MR12U wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) 3G White:

TP-Link TL-MR12U. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Mobile network generation: 3G. Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, SSID, WPA, WPA-PSK, WPA2, WPA2-PSK. Product color: White, LED indicators: Charging, Status

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.