TP-Link logo

TP-Link H5 + AV500 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71306
Info modified on:
01 Nov 2022, 09:11:57
Short summary description TP-Link H5 + AV500 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

TP-Link H5 + AV500, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN

Long summary description TP-Link H5 + AV500 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

TP-Link H5 + AV500. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Certification: IC, RoHS. Cables included: AC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.