TP-Link logo

TP-Link TL-ER7206 wired router Gigabit Ethernet Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
421773
Info modified on:
01 Mar 2024, 15:23:15
Short summary description TP-Link TL-ER7206 wired router Gigabit Ethernet Black:

TP-Link TL-ER7206, Ethernet WAN, Gigabit Ethernet, Black

Long summary description TP-Link TL-ER7206 wired router Gigabit Ethernet Black:

TP-Link TL-ER7206. Networking standards: IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Supported network protocols: TCP/IP, DHCP, ICMP, NAT, PPPoE, SNTP, HTTP, DNS, IPsec, PPTP, L2TP. Security algorithms: 3DES, 128-bit AES, 192-bit AES, 256-bit AES, DES, IPSEC, MD5, SHA-1, SNMP, SNMPv2, SNMPv3, Firewall security: SPI, VPN support: IPSec VPN, PPTP VPN, L2TP VPN, OpenVPN. Cables included: AC. Flash memory: 132 MB, Internal memory: 512 MB, Internal memory type: DRAM

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.