TP-Link logo

TP-Link TL-ER5120 V4 wired router Fast Ethernet, Gigabit Ethernet Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70675
Info modified on:
10 Aug 2024, 11:49:54
Short summary description TP-Link TL-ER5120 V4 wired router Fast Ethernet, Gigabit Ethernet Black:

TP-Link TL-ER5120 V4, Ethernet WAN, Fast Ethernet, Gigabit Ethernet, Black

Long summary description TP-Link TL-ER5120 V4 wired router Fast Ethernet, Gigabit Ethernet Black:

TP-Link TL-ER5120 V4. Networking standards: IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Supported protocols: TCP/IP, DHCP, ICMP, NAT, PPPoE, SNTP, HTTP, DNS, PPTP, L2TP. NAT functionality: One-to-One NAT, Multi-nets NAT, Virtual Server, Port Triggering FTP/H.323/SIP/IPsec/PPTP ALG, UPnP. Compliance certificates: RoHS. Flash memory: 32 MB, Internal memory: 256 MB, Certification: CE, FCC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.