TP-Link logo

TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17363
Info modified on:
06 Nov 2020, 09:36:17
Short summary description TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s:

TP-Link 10/100Mbps PCI Network Adapter, Internal, Wired, PCI, Ethernet, 100 Mbit/s, Green, Nickel

Long summary description TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s:

TP-Link 10/100Mbps PCI Network Adapter. Internal. Connectivity technology: Wired, Host interface: PCI, Interface: Ethernet. Maximum data transfer rate: 100 Mbit/s. Product color: Green, Nickel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.