TP-Link logo

TP-Link TD-W8968 wireless router Fast Ethernet White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156449
Info modified on:
14 Mar 2024, 17:14:27
Short summary description TP-Link TD-W8968 wireless router Fast Ethernet White:

TP-Link TD-W8968, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+, White

Long summary description TP-Link TD-W8968 wireless router Fast Ethernet White:

TP-Link TD-W8968. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). DSL specification: ADSL: ANSI T1.413 2, ITU-T G.992.1(G.DMT), ITU-T G.992.2(G.Lite), ITU-T G.994.1, (G.hs), ITU-T.... Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK. Routing protocols: RIP-1, RIP-2, Management protocols: SSL f/ TR-069, SNMP v1/2c, CWMP (TR-069), Supported network protocols: ATM/PPP, PPTP, PPPoE, PPPoA, IPoA, PVC, L2TP, FTP, DHCP

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.