TP-Link logo

TP-Link TC60 security camera Cube IP security camera Indoor 1920 x 1080 pixels Desk/Wall

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181146
Info modified on:
10 Aug 2024, 11:32:45
Short summary description TP-Link TC60 security camera Cube IP security camera Indoor 1920 x 1080 pixels Desk/Wall:

TP-Link TC60, IP security camera, Indoor, Wireless, CE, IC, RCM, Desk/Wall, Black, White

Long summary description TP-Link TC60 security camera Cube IP security camera Indoor 1920 x 1080 pixels Desk/Wall:

TP-Link TC60. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Desk/Wall, Product color: Black, White, Form factor: Cube. Field of view (FOV) angle: 105°. Optical sensor size: 1/3.2". Fixed focal length: 0.13" (3.3 mm)

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.