TP-Link logo

TP-Link Tapo S500 Wireless White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4878
Info modified on:
30 May 2023, 17:17:44
Short summary description TP-Link Tapo S500 Wireless White:

TP-Link Tapo S500, Wireless, Wi-Fi, White, Wall, 2400 MHz, 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description TP-Link Tapo S500 Wireless White:

TP-Link Tapo S500. Connectivity technology: Wireless, Wireless technology: Wi-Fi, Product color: White. Power source: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 3.33" (84.6 mm), Depth: 1.41" (35.7 mm), Height: 5.04" (128 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.