TP-Link RE315, Network repeater, 867 Mbit/s, 10,100 Mbit/s, Internet Explorer 11, Firefox 12.0, Chrome 20.0, Safari 4.0, External, 2.4 GHz ≤20dBm, 5 GHz ≤30dBm
TP-Link RE315. Type: Network repeater, Data transfer rate: 867 Mbit/s, Ethernet LAN data rates: 10,100 Mbit/s. Antenna type: External, Transmitting power (CE): 2.4 GHz ≤20dBm, 5 GHz ≤30dBm. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Product color: White, Quantity per pack: 1 pc(s), Certification: CE, RoHS. AC input voltage: 100 - 240 V, AC input frequency: 50/60 Hz, Power consumption (max): 9.5 W