TP-Link logo

TP-Link Tapo P100 smart plug 2300 W White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
260789
Info modified on:
29 May 2025, 20:58:53
Short summary description TP-Link Tapo P100 smart plug 2300 W White:

TP-Link Tapo P100, Indoor, White, Polycarbonate (PC), Power, Status, CE, RoHS, Android 4.4, Android 5.0, Android 5.1, Android 6.0, Android 7.0, Android 7.1, Android 7.1.2,...

Long summary description TP-Link Tapo P100 smart plug 2300 W White:

TP-Link Tapo P100. Placement supported: Indoor, Product color: White, Housing material: Polycarbonate (PC). Mobile operating systems supported: Android 4.4, Android 5.0, Android 5.1, Android 6.0, Android 7.0, Android 7.1, Android 7.1.2,.... Connectivity technology: Wired & Wireless, Wireless technology: Bluetooth / Wi-Fi, Frequency range: 2.4 - 2.4835 GHz. Maximum input power: 2300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 2.85" (72.5 mm), Depth: 2.03" (51.5 mm), Height: 1.48" (37.5 mm)

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.