TP-Link logo

TP-Link KP105 smart plug Home White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151913
Info modified on:
30 May 2023, 12:05:15
Short summary description TP-Link KP105 smart plug Home White:

TP-Link KP105, Indoor, White, Home, Status, RoHS, CE, Android, iOS

Long summary description TP-Link KP105 smart plug Home White:

TP-Link KP105. Placement supported: Indoor, Product color: White, Best uses: Home. Mobile operating systems supported: Android, iOS. Connectivity technology: Wireless, Wireless technology: Wi-Fi, Frequency: 24000 MHz. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Maximum current: 16 A. Width: 2.01" (51 mm), Depth: 2.83" (72 mm), Height: 1.57" (40 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.