TP-Link logo

TP-Link HC220-G5 Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 3 Internal

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65262
Info modified on:
15 Nov 2024, 16:57:16
Short summary description TP-Link HC220-G5 Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 3 Internal:

TP-Link HC220-G5, White, Internal, Mesh system, 30 dBmW, Dual-band (2.4 GHz / 5 GHz), Wi-Fi 5 (802.11ac)

Long summary description TP-Link HC220-G5 Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 3 Internal:

TP-Link HC220-G5. Product color: White, Antenna type: Internal, Product type: Mesh system. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1200 Mbit/s. Processor frequency: 0.88 GHz, Firewall security: SPI, Transmitting power (CE): 20 dBm. Supported network protocols (IPv6): IPv4 IPv6. AC input voltage: 12 V, AC adapter input current: 1 A

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.