TP-Link EAP330, 2.4 GHz, 5 GHz, 1900 Mbit/s, 64-bit WEP, 128-bit WEP, 152-bit WEP, 802.1x RADIUS, WPA, WPA-PSK, WPA2, WPA2-Enterprise, WPA2-PSK, 10,100,1000 Mbit/s
TP-Link EAP330. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1900 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, 802.1x RADIUS, WPA, WPA-PSK, WPA2, WPA2-Enterprise, WPA2-PSK. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product color: White