TP-Link Deco X60, White, Internal, Power, Status, Omni-directional, Dual-band (2.4 GHz / 5 GHz), Wi-Fi 6 (802.11ax)
TP-Link Deco X60. Product color: White, Antenna type: Internal, LED indicators: Power, Status. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 4804 Mbit/s. Mobile operating systems supported: Android 5.0, Android 5.1, Android 6.0, Android 7.0, Android 7.1, Android 7.1.2, Android 8.0,.... AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 4.33" (110 mm), Depth: 4.33" (110 mm), Height: 4.49" (114 mm)