TP-Link logo

TP-Link Deco X20(3-pack) Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 2 Internal

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155222
Info modified on:
07 Aug 2023, 20:48:16
Short summary description TP-Link Deco X20(3-pack) Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 2 Internal:

TP-Link Deco X20(3-pack), White, Internal, Mesh system, Power, Omni-directional, 540 m²

Long summary description TP-Link Deco X20(3-pack) Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White 2 Internal:

TP-Link Deco X20(3-pack). Product color: White, Antenna type: Internal, Product type: Mesh system. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax). Firewall security: SPI, Mobile operating systems supported: Android 4.4, Android 5.0, Android 5.1, Android 6.0, Android 7.0, Android 7.1, Android 7.1.2,..., Parental control features: Bedtime, Content filter, Custom profiles, Family time, Pause the Internet, Time controls,.... Certification: CE, FCC, IC, NCC, BSMI, IDA, RCM, JPA, JRF, VCCI, KC, RoHS. Width: 4.49" (114 mm), Depth: 4.33" (110 mm), Height: 4.49" (114 mm)

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.