TP-Link logo

TP-Link Deco Voice X20 (2-pack) Dual-band (2.4 GHz / 5 GHz) Wi-Fi 6 (802.11ax) White Internal

GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94821
Info modified on:
02 Feb 2025, 10:38:33
Short summary description TP-Link Deco Voice X20 (2-pack) Dual-band (2.4 GHz / 5 GHz) Wi-Fi 6 (802.11ax) White Internal:

TP-Link Deco Voice X20 (2-pack), White, Internal, Power, Dual-band (2.4 GHz / 5 GHz), Wi-Fi 6 (802.11ax), 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)

Long summary description TP-Link Deco Voice X20 (2-pack) Dual-band (2.4 GHz / 5 GHz) Wi-Fi 6 (802.11ax) White Internal:

TP-Link Deco Voice X20 (2-pack). Product color: White, Antenna type: Internal, LED indicators: Power. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax). Processor frequency: 1.5 GHz, Speaker power: 5 W, Virtual assistant: Amazon Alexa. AC input voltage: 100 - 240 V, AC adapter input current: 0.6 A, AC input frequency: 50/60 Hz. Certification: CE, EAC, FCC, IC, RoHS, RCM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.