TP-Link logo

TP-Link Deco P7 2

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180613
Info modified on:
14 Mar 2024, 17:46:24
Short summary description TP-Link Deco P7 2:

TP-Link Deco P7, Wi-Fi 5 (802.11ac), IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab,..., WPA-PSK, WPA2-PSK, FCC CE, 0 - 40 °C, -40 - 70 °C

Long summary description TP-Link Deco P7 2:

TP-Link Deco P7. Wi-Fi standards: Wi-Fi 5 (802.11ac), Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab,..., Security algorithms: WPA-PSK, WPA2-PSK. Certification: FCC CE. Width: 4.72" (120 mm), Depth: 4.72" (120 mm), Height: 1.5" (38 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.