TP-Link logo

TP-Link Deco M5 (2-Pack) Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White Internal

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
394180
Info modified on:
02 Feb 2025, 10:38:29
Short summary description TP-Link Deco M5 (2-Pack) Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White Internal:

TP-Link Deco M5 (2-Pack), White, Internal, Mesh system, Dual-band (2.4 GHz / 5 GHz), Wi-Fi 5 (802.11ac), 1267 Mbit/s

Long summary description TP-Link Deco M5 (2-Pack) Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) White Internal:

TP-Link Deco M5 (2-Pack). Product color: White, Antenna type: Internal, Product type: Mesh system. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1267 Mbit/s. Firewall security: SPI Firewall, Mobile operating systems supported: Android 4.4, Android 5.0, Android 5.1, Android 6.0, Android 7.0, Android 7.1, Android 7.1.2,..., Parental control features: Content filter, Custom profiles, Time controls, Time rewards, Weekly/monthly reports. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, AC adapter output voltage: 12 V. Compliance certificates: CE, RoHS, Certification: FCC, IC, NCC, BSMI, IDA, RCM, JPA, JRF, VCCI, KC

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.