TP-Link Deco E4 (1-pack), White, Gray, Internal, Mesh router, LAN, WLAN, Dual-band (2.4 GHz / 5 GHz), Wi-Fi 5 (802.11ac)
TP-Link Deco E4 (1-pack). Product color: White, Gray, Antenna type: Internal, Product type: Mesh router. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1167 Mbit/s. Firewall security: SPI Firewall. AC input voltage: 100 - 240 V, AC adapter input current: 0.3 A, AC input frequency: 50 - 60 Hz. Compliance certificates: RoHS, CE, Certification: FCC, IC, NCC, BSMI, IDA,RCM, JPA, JRF, VCCI, KC