TP-Link logo

TP-Link CPE220 wireless access point 300 Mbit/s White Power over Ethernet (PoE)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
187274
Info modified on:
02 Feb 2025, 10:38:20
Short summary description TP-Link CPE220 wireless access point 300 Mbit/s White Power over Ethernet (PoE):

TP-Link CPE220, 2.4 GHz, 300 Mbit/s, 64-bit WEP, 128-bit WEP, 152-bit WEP, AES, HTTPS, SNMP, SSH, SSID, TKIP, WPA, WPA-PSK, WPA2,...

Long summary description TP-Link CPE220 wireless access point 300 Mbit/s White Power over Ethernet (PoE):

TP-Link CPE220. 2.4 GHz, Maximum data transfer rate: 300 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, AES, HTTPS, SNMP, SSH, SSID, TKIP, WPA, WPA-PSK, WPA2,.... Power over Ethernet (PoE). Product color: White. Power consumption (max): 10.8 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.