TP-Link logo

TP-Link CPE210 300 Mbit/s White Power over Ethernet (PoE)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
379868
Info modified on:
08 Mar 2024, 09:07:54
Short summary description TP-Link CPE210 300 Mbit/s White Power over Ethernet (PoE):

TP-Link CPE210, 2.4 GHz, 300 Mbit/s, SSID, TKIP, WPA, WPA-PSK, WPA2, WPA2-PSK

Long summary description TP-Link CPE210 300 Mbit/s White Power over Ethernet (PoE):

TP-Link CPE210. 2.4 GHz, Maximum data transfer rate: 300 Mbit/s. Security algorithms: SSID, TKIP, WPA, WPA-PSK, WPA2, WPA2-PSK. Power over Ethernet (PoE). Product color: White. Power consumption (max): 10.5 W

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.