TP-Link logo

TP-Link Archer MR600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
384181
Info modified on:
01 Jul 2025, 14:41:22
Short summary description TP-Link Archer MR600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black:

TP-Link Archer MR600, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, Black, Tabletop router

Long summary description TP-Link Archer MR600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Black:

TP-Link Archer MR600. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Mobile network generation: 4G, 3G standards: HSPA, HSPA+, UMTS, 4G standard: LTE. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Firewall security: Domain Filter, IP, MAC Address Binding

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.