TP-Link logo

TP-Link Archer C50 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
197093
Info modified on:
03 Jan 2025, 08:12:23
Short summary description TP-Link Archer C50 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) White:

TP-Link Archer C50, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, White, Tabletop router

Long summary description TP-Link Archer C50 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) White:

TP-Link Archer C50. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Firewall security: DoS, SPI Firewall IP Address Filter / MAC Address Filter / Domain Filter IP and MAC Address Binding. VoIP protocols: IPv4 / IPv6

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.