TP-Link logo

TP-Link AC750 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
610041
Info modified on:
10 Aug 2024, 09:33:06
Short summary description TP-Link AC750 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White:

TP-Link AC750, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, White, Tabletop router

Long summary description TP-Link AC750 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White:

TP-Link AC750. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 433 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA, WPA-Enterprise, WPA2, WPA2-Enterprise, Firewall security: SPI. Supported network protocols: IPv4, IPv6

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.