TP-Link logo

TP-Link Archer AX6000 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
224176
Info modified on:
10 Aug 2024, 11:23:36
Short summary description TP-Link Archer AX6000 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link Archer AX6000, Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description TP-Link Archer AX6000 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

TP-Link Archer AX6000. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 4804 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA, WPA2, WPA3, Firewall security: DoS, SPI Firewall, IP and MAC Address Binding. Supported network protocols: IPv4, IPv6

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.