TP-Link logo

TP-Link AP500 wireless access point 1300 Mbit/s Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137021
Info modified on:
21 Oct 2022, 10:32:10
Short summary description TP-Link AP500 wireless access point 1300 Mbit/s Black:

TP-Link AP500, 2.4 GHz, 5 GHz, 1300 Mbit/s, 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, 10,100,1000 Mbit/s

Long summary description TP-Link AP500 wireless access point 1300 Mbit/s Black:

TP-Link AP500. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1300 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.