TP-Link logo

TP-Link AC50 gateway/controller 10, 100 Mbit/s

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170884
Info modified on:
09 Jan 2023, 09:34:55
Short summary description TP-Link AC50 gateway/controller 10, 100 Mbit/s:

TP-Link AC50, Black, 650 MHz, 128 MB, DDR2, 16 MB, 10,100 Mbit/s

Long summary description TP-Link AC50 gateway/controller 10, 100 Mbit/s:

TP-Link AC50. Product color: Black. Processor frequency: 650 MHz, Internal memory: 128 MB, Internal memory type: DDR2. Ethernet LAN data rates: 10,100 Mbit/s. Security algorithms: 802.1x RADIUS, SSID, WPA, WPA-PSK, WPA2, WPA2-PSK, Authentication method: MAC. Input voltage: 100 - 240 V, Input frequency: 50/60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.