Toshiba logo

Toshiba Satellite NB10t-A-115 Intel® Celeron® N2830 Laptop 11.6" Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Metallic, Silver

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84433
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 year
Long product name Toshiba Satellite NB10t-A-115 Intel® Celeron® N2830 Laptop 11.6" Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Metallic, Silver:

Intel Celeron N2830, 4GB DDR3L RAM, 500GB HDD, 11.6” LED, 4GB Intel HD Graphics, 0.9MP WebCam, Bluetooth 4.0+LE

Short summary description Toshiba Satellite NB10t-A-115 Intel® Celeron® N2830 Laptop 11.6" Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Metallic, Silver:

Toshiba Satellite NB10t-A-115, Intel® Celeron®, 2.16 GHz, 11.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Toshiba Satellite NB10t-A-115 Intel® Celeron® N2830 Laptop 11.6" Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Metallic, Silver:

Toshiba Satellite NB10t-A-115. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2830, Processor frequency: 2.16 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Metallic, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.