Topcom Babytalker 1010, 15 channels, LCD, AAA, Nickel-Metal Hydride (NiMH), 78740.2" (2000 m)
Topcom Babytalker 1010. Channels quantity: 15 channels. Display type: LCD. Battery type: AAA, Battery technology: Nickel-Metal Hydride (NiMH). Maximum operating distance: 78740.2" (2000 m)