Topcom logo

Topcom RC-6430 two-way radio 6 channels 446 MHz Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86332
Info modified on:
29 Jun 2024, 11:42:32
End of life date:
25 Jun 2024
Short summary description Topcom RC-6430 two-way radio 6 channels 446 MHz Black:

Topcom RC-6430, 6 channels, 446 MHz, 118110.2" (3000 m), AAA, 5.29 oz (150 g), 6.69" (170 mm)

Long summary description Topcom RC-6430 two-way radio 6 channels 446 MHz Black:

Topcom RC-6430. Channels quantity (total): 6 channels, Operating frequency: 446 MHz, Maximum range: 118110.2" (3000 m). Battery type: AAA. Weight: 5.29 oz (150 g), Package width: 6.69" (170 mm), Package depth: 2.36" (60 mm)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.