Topcom logo

Topcom KS-4246 video baby monitor 11811" (300 m) FHSS White

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60876
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
05 Jan 2018
Short summary description Topcom KS-4246 video baby monitor 11811" (300 m) FHSS White:

Topcom KS-4246, IR, 2x, 25 fps, 11811" (300 m), 1968.5" (50 m), 11811" (300 m)

Long summary description Topcom KS-4246 video baby monitor 11811" (300 m) FHSS White:

Topcom KS-4246. LED type: IR, Digital zoom: 2x, Frame rate: 25 fps. Maximum range: 11811" (300 m), Maximum indoor range: 1968.5" (50 m), Maximum outdoor range: 11811" (300 m). Interface: FHSS, Frequency band: 2.4 GHz. Product color: White. Display diagonal: 3.5"

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.