Topcom logo

Topcom Twintalker 1302 Duo two-way radio 8 channels 446 MHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37253
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Topcom Twintalker 1302 Duo two-way radio 8 channels 446 MHz:

Topcom Twintalker 1302 Duo, 8 channels, 446 MHz, 196850.4" (5000 m), AAA, Alkaline

Long summary description Topcom Twintalker 1302 Duo two-way radio 8 channels 446 MHz:

Topcom Twintalker 1302 Duo. Channels quantity (total): 8 channels, Operating frequency: 446 MHz, Maximum range: 196850.4" (5000 m). Battery type: AAA, Battery technology: Alkaline

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.