TooQ logo

TooQ TQR-202B card reader USB 2.0 Internal Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89082
Info modified on:
25 Feb 2025, 18:22:47
Short summary description TooQ TQR-202B card reader USB 2.0 Internal Black:

TooQ TQR-202B, CF, Memory Stick (MS), MicroSD (TransFlash), MS Micro (M2), SD, MicroSD (TransFlash), Black, 3.5", 480 Mbit/s, USB 2.0, 1.18" (30 mm)

Long summary description TooQ TQR-202B card reader USB 2.0 Internal Black:

TooQ TQR-202B. Compatible memory cards: CF, Memory Stick (MS), MicroSD (TransFlash), MS Micro (M2), SD, MicroSD (TransFlash), Product color: Black, Supported drive bays: 3.5". Interface: USB 2.0. Package width: 1.18" (30 mm), Package depth: 4.13" (105 mm), Package height: 6.3" (160 mm). Windows operating systems supported: Windows 2000, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home..., Mac operating systems supported: Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.