Thule TESP-113, 13", Nylon
Thule TESP-113. Product main color: Green, Gray, Maximum screen size: 13", Type: Backpack. Width: 10.8" (274 mm), Depth: 8.31" (211 mm), Height: 17.9" (455 mm). Material: Nylon