Thule logo

Thule WingBar 960 Roof load bar Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62485
Info modified on:
01 Jun 2023, 14:12:54
Short summary description Thule WingBar 960 Roof load bar Black, White:

Thule WingBar 960, Roof load bar, Black, White

Long summary description Thule WingBar 960 Roof load bar Black, White:

Thule WingBar 960. Product type: Roof load bar, Maximum weight capacity: 220.5 lbs (100 kg), Product color: Black, White. Length: 42.5" (1080 mm)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.