Thule logo

Thule WingBar Edge 9592 car roof rack accessory

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15491
Info modified on:
06 Aug 2022, 02:04:51
Short summary description Thule WingBar Edge 9592 car roof rack accessory:

Thule WingBar Edge 9592, Aluminum, 165.3 lbs (75 kg), 33.2" (844 mm)

Long summary description Thule WingBar Edge 9592 car roof rack accessory:

Thule WingBar Edge 9592. Product color: Aluminum, Maximum weight capacity: 165.3 lbs (75 kg). Length: 33.2" (844 mm)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.