Thule logo

Thule VeloCompact 927 Bicycle carrier Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58450
Info modified on:
14 Mar 2024, 19:55:51
Short summary description Thule VeloCompact 927 Bicycle carrier Black:

Thule VeloCompact 927, Bicycle carrier, Back hitch-mount, Black

Long summary description Thule VeloCompact 927 Bicycle carrier Black:

Thule VeloCompact 927. Product type: Bicycle carrier, Mounting type: Back hitch-mount, Maximum weight capacity: 132.3 lbs (60 kg). Width: 49.6" (1260 mm), Depth: 29.1" (740 mm), Height: 31.5" (800 mm). Quantity per pack: 1 pc(s)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.