Thule logo

Thule EuroWay G2 922 Bicycle carrier Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108778
Info modified on:
22 Feb 2024, 13:32:44
Short summary description Thule EuroWay G2 922 Bicycle carrier Black, Silver:

Thule EuroWay G2 922, Bicycle carrier, Back hitch-mount, Black, Silver

Long summary description Thule EuroWay G2 922 Bicycle carrier Black, Silver:

Thule EuroWay G2 922. Product type: Bicycle carrier, Mounting type: Back hitch-mount, Maximum weight capacity: 112.4 lbs (51 kg). Width: 41.3" (1050 mm), Depth: 28.9" (735 mm), Height: 29.7" (755 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.