Thule Rapid System 754, Feet, Black, 165.3 lbs (75 kg), WingBar, SlideBar, SquareBar, AeroBar, TÜV, 3.78" (96 mm)
Thule Rapid System 754. Product type: Feet, Product color: Black, Maximum weight capacity: 165.3 lbs (75 kg). Height: 3.78" (96 mm)