Thule logo

Thule Motion 800 Hard car roof top Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99869
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Thule Motion 800 Hard car roof top Black:

Thule Motion 800, 460 L, Hard car roof top, Black

Long summary description Thule Motion 800 Hard car roof top Black:

Thule Motion 800. Product type: Hard car roof top, Maximum weight capacity: 165.3 lbs (75 kg), Product color: Black. Width: 31.5" (800 mm), Depth: 80.7" (2050 mm), Height: 17.7" (450 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.